NPN/PNP resistor-equipped transistor with built-in bias resistor R1 = 47 kΩ and R2 open, in a SOT666 surface-mounted package measuring 1.6 mm × 1.2 mm × 0.55 mm. Each transistor supports a maximum collector-emitter voltage of 50 V and a collector current of 100 mA. Total power dissipation is rated at 300 mW at 25 °C ambient temperature, with a junction temperature limit of 150 °C. Designed for low-current digital applications such as IC input control and peripheral driving.
NPN/PNP Resistor-Equipped Transistor (RET) in a SOT666 ultra small and flat lead Surface-Mounted Device (SMD) plastic package.
PNP/PNP complement: PEMB14
NPN/NPN complement: PEMH14
Features and benefits
Applications
TRANS PREBIAS 1NPN 1PNP SOT-666
TRANS PREBIAS 1NPN 1PNP SOT-666
Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount SOT-666
PEMD14; PUMD14 - NPN/PNP resistor-equipped transistors; R1 = 47 kOhm, R2 = open SOT 6-Pin Product overview: PEMD14,115 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 kOhm. Search-friendly keywords include transistor, BJT, switching, amplification, 47 kOhm, Bipolar Transistor, Bipolar Transistor Arrays, Pre-Biased. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 293-PEMD14,115 can be used for catalog matching and distributor lookup.
TRANS PREBIAS 1NPN 1PNP SOT666
RF TRANS, NPN/PNP, 50V, 0.1A, , SOT-666 ROHS COMPLIANT: YES
| Nexperia B.V. | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | PEMD14,115 | 1727-PEMD14,115DKR-ND | 293-PEMD14,115 | PEMD14,115 | 74AH1068 |
| Product Name | 50 V, 100 mA NPN/PNP resistor-equipped transistor; R1 = 47 kOhm, R2 = open | Bipolar Transistor Arrays, Pre-Biased | 47 kOhm Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Rf Trans, Npn/pnp, 50V, 0.1A, , Sot-666 Rohs Compliant Nexperia |
| Package Type | SOT666 SOT666 | SOT-563, SOT-666 | SOT-666 | TO-3 | |
| Polarity | NPN; PNP | NPN; PNP | |||
| Packing Method | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |