Nexperia B.V. FET, MOSFET Arrays PHC21025,118

Description
Mosfet Array N and P-Channel 30V 3.5A, 2.3A 2W Surface Mount 8-SO
Request a Quote Datasheet
Description
Mosfet Array N and P-Channel 30V 3.5A, 2.3A 2W Surface Mount 8-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FET, MOSFET Arrays - 1727-1543-2-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
1727-1543-2-ND
FET, MOSFET Arrays 1727-1543-2-ND
Mosfet Array N and P-Channel 30V 3.5A, 2.3A 2W Surface Mount 8-SO

Mosfet Array N and P-Channel 30V 3.5A, 2.3A 2W Surface Mount 8-SO

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHC21025,118 - 1042399-PHC21025,118 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHC21025,118
1042399-PHC21025,118
TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHC21025,118 1042399-PHC21025,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1042399-PHC21025,118 Packaging: Cut Reel Mounting: SMD (SMT) FET Type: N and P-Channel FET Feature: Logic Level Gate Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: 8-SO Maximum Power Dissipation: 2W Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 3.5A, 2.3A Gate-Source Threshold Voltage: 2.8V @ 1mA Max Gate Charge: 30nC @ 10V Max Input Capacitance: 250pF @ 20V Maximum Rds On at Id,Vgs: 100 mOhm @ 2.2A, 10V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Communications & Networking, Consumer Electronics, Power Management

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1042399-PHC21025,118
Packaging: Cut Reel
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 2W
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 3.5A, 2.3A
Gate-Source Threshold Voltage: 2.8V @ 1mA
Max Gate Charge: 30nC @ 10V
Max Input Capacitance: 250pF @ 20V
Maximum Rds On at Id,Vgs: 100 mOhm @ 2.2A, 10V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking, Consumer Electronics, Power Management

Buy Now Datasheet
Singapore, Singapore
SOIC MOSFET Transistor
289-PHC21025,118
SOIC MOSFET Transistor 289-PHC21025,118
PHC21025 - Complementary intermediate level FET SOIC 8-Pin Product overview: PHC21025,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-PHC21025,118 can be used for catalog matching and distributor lookup.

PHC21025 - Complementary intermediate level FET SOIC 8-Pin Product overview: PHC21025,118 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, SOIC, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-PHC21025,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - PHC21025,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
PHC21025,118
Discrete Semiconductor Products - Transistors - FETs, MOSFETs PHC21025,118
MOSFET N/P-CH 30V 3.5A/2.3A 8SO

MOSFET N/P-CH 30V 3.5A/2.3A 8SO

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1727-1543-2-ND 1042399-PHC21025,118 289-PHC21025,118 PHC21025,118
Product Name FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - PHC21025,118 SOIC MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Package Type "8-SOIC (0.154"", 3.90mm Width)" SOT3; 8-SO
Polarity P-Channel
V(BR)DSS 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS205 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
650V 85A TO220 MOSFET Transistor - 278-UF3C065030T3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 441 milliwatts
View Details
4 suppliers