onsemi Transistor, Photovoltaic Output Optoisolators MOC8106SM

Description
Optoisolator Transistor Output 4170Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Transistor Output 4170Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - MOC8106SM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
MOC8106SM-ND
Transistor, Photovoltaic Output Optoisolators MOC8106SM-ND
Optoisolator Transistor Output 4170Vrms 1 Channel 6-SMD

Optoisolator Transistor Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
 - MOC8106SM - Rochester Electronics
Newburyport, MA, United States
Transistor Output Optocoupler, 7500V Isolation

Transistor Output Optocoupler, 7500V Isolation

Supplier's Site Datasheet
Optocoupler, Phototransistor O/p, 7.5Kv, Smd-6; No. Of Channels Onsemi - 29H0555 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor O/p, 7.5Kv, Smd-6; No. Of Channels Onsemi
29H0555
Optocoupler, Phototransistor O/p, 7.5Kv, Smd-6; No. Of Channels Onsemi 29H0555
OPTOCOUPLER, PHOTOTRANSISTOR O/P, 7.5KV, SMD-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:50%; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR O/P, 7.5KV, SMD-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:50%; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
MOC8106SM
Transistor Output Optocouplers MOC8106SM
Transistor Output Optocouplers 6-Pin Optocoupler Phototrans No Base

Transistor Output Optocouplers 6-Pin Optocoupler Phototrans No Base

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number MOC8106SM-ND MOC8106SM 29H0555 MOC8106SM
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Phototransistor O/p, 7.5Kv, Smd-6; No. Of Channels Onsemi Transistor Output Optocouplers
Input DC
Output Phototransistor
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Isolation Voltage 4170 volts 7500 volts 7500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 4574454 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
Mounting Option Pcb mount
View Details
Isolators - Gate Drivers - SI8233AD-C-ISR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Specs
Mounting Option Bulk
View Details