onsemi Triac, SCR Output Optoisolators MOC3082SR2VM

Description
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - MOC3082SR2VMCT-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
MOC3082SR2VMCT-ND
Triac, SCR Output Optoisolators MOC3082SR2VMCT-ND
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - MOC3082SR2VMTR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
MOC3082SR2VMTR-ND
Triac, SCR Output Optoisolators MOC3082SR2VMTR-ND
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - MOC3082SR2VMDKR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
MOC3082SR2VMDKR-ND
Triac, SCR Output Optoisolators MOC3082SR2VMDKR-ND
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Singapore, Singapore
Signal Isolator and Optocoupler
904-MOC3082SR2VM
Signal Isolator and Optocoupler 904-MOC3082SR2VM
Triac & SCR Output Optocouplers 6Pin800V Optocoupler Zero Cross Triac Dr Product overview: MOC3082SR2VM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3082SR2VM can be used for catalog matching and distributor lookup.

Triac & SCR Output Optocouplers 6Pin800V Optocoupler Zero Cross Triac Dr Product overview: MOC3082SR2VM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3082SR2VM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Optoisolators - Triac, SCR Output - MOC3082SR2VM - 1078717-MOC3082SR2VM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - MOC3082SR2VM
1078717-MOC3082SR2VM
Optoisolators - Triac, SCR Output - MOC3082SR2VM 1078717-MOC3082SR2VM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078717-MOC3082SR2VM Packaging: Reel - TR Approvals: IEC/EN/DIN, UL Mounting: SMD (SMT) Output Type: Triac Forward Voltage: 1.3V Voltage - Off State: 800V Number of Channels: 1 Isolation Voltage: 4170Vrms Current - Hold (Ih): 500μA (Typ) Zero Crossing Circuit: Yes Static dV/dt (Min): 600V/μs Current - LED Trigger (Ift) (Max): 10mA Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-SMD Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078717-MOC3082SR2VM
Packaging: Reel - TR
Approvals: IEC/EN/DIN, UL
Mounting: SMD (SMT)
Output Type: Triac
Forward Voltage: 1.3V
Voltage - Off State: 800V
Number of Channels: 1
Isolation Voltage: 4170Vrms
Current - Hold (Ih): 500μA (Typ)
Zero Crossing Circuit: Yes
Static dV/dt (Min): 600V/μs
Current - LED Trigger (Ift) (Max): 10mA
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-SMD
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Optocoupler, Zero Cross, 4.17Kv, Smdip-6 Rohs Compliant Onsemi - 54AH9264 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Zero Cross, 4.17Kv, Smdip-6 Rohs Compliant Onsemi
54AH9264
Optocoupler, Zero Cross, 4.17Kv, Smdip-6 Rohs Compliant Onsemi 54AH9264
OPTOCOUPLER, ZERO CROSS, 4.17KV, SMDIP-6 ROHS COMPLIANT: YES

OPTOCOUPLER, ZERO CROSS, 4.17KV, SMDIP-6 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
MOC3082SR2VM
Triac & SCR Output Optocouplers MOC3082SR2VM
Triac & SCR Output Optocouplers 6Pin800V Optocoupler Zero Cross Triac Dr

Triac & SCR Output Optocouplers 6Pin800V Optocoupler Zero Cross Triac Dr

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number MOC3082SR2VMCT-ND 904-MOC3082SR2VM 1078717-MOC3082SR2VM 54AH9264 MOC3082SR2VM
Product Name Triac, SCR Output Optoisolators Signal Isolator and Optocoupler Optoisolators - Triac, SCR Output - MOC3082SR2VM Optocoupler, Zero Cross, 4.17Kv, Smdip-6 Rohs Compliant Onsemi Triac & SCR Output Optocouplers
Output Triac PhotoTriac Triac
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount Reel Surface Mount; 6-SMD
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - 448-4DIR2401HAXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Isolators - Gate Drivers - 336-1908-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details