Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP
Triac & SCR Output Optocouplers Zerp Crossing Triac Product overview: MOC3081TVM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3081TVM can be used for catalog matching and distributor lookup.
60mA 800V 1.3V Two-way thyristor DIP-6 Optocouplers - Thyristor Signal Output ROHS
Triac & SCR Output Optocouplers Zerp Crossing Triac
OPTOCOUPLER, ZERO CROSS, 4.17KV, DIP-6 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | MOC3081TVM-ND | 904-MOC3081TVM | MOC3081TVM | MOC3081TVM | 54AH9263 |
| Product Name | Triac, SCR Output Optoisolators | Signal Isolator and Optocoupler | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Thyristor Signal Output | Triac & SCR Output Optocouplers | Optocoupler, Zero Cross, 4.17Kv, Dip-6 Rohs Compliant Onsemi |
| Output | Triac | PhotoTriac | |||
| Package Type | "6-DIP (0.400"", 10.16mm)" | ||||
| Mounting Option | Through Hole | Tube |