Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078695-MOC3052TVM
Packaging: Tube/Rail
Approvals: UR, VDE
Mounting: Through Hole
Output Type: Triac
Forward Voltage: 1.18V
Voltage - Off State: 600V
Number of Channels: 1
Isolation Voltage: 4170Vrms
Current - Hold (Ih): 220μA (Typ)
Zero Crossing Circuit: No
Static dV/dt (Min): 1kV/μs
Current - LED Trigger (Ift) (Max): 10mA
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-DIP
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP
Optocoupler Triac AC-OUT 1-CH 600V 6-Pin PDIP White Tube Product overview: MOC3052TVM from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3052TVM can be used for catalog matching and distributor lookup.
Triac Output Optocoupler, Random Phase, Non Zero Crossing, 4.17 kV, 600 V, DIP, 6 RoHS Compliant: Yes
Triac & SCR Output Optocouplers 6Pin 600V Optocoupl Rand Phs Triac Drvr
| Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1078695-MOC3052TVM | MOC3052TVM-ND | 8066045P | 8066045 | 904-MOC3052TVM | 31Y3018 | MOC3052TVM |
| Product Name | Optoisolators - Triac, SCR Output - MOC3052TVM | Triac, SCR Output Optoisolators | Optocouplers | Optocouplers | 600V Signal Isolator and Optocoupler | Triac Output Optocoupler, Random Phase, Non Zero Crossing, 4.17 Kv, 600 V, Dip, 6 Rohs Compliant Onsemi | Triac & SCR Output Optocouplers |
| Output | Triac | Triac | Phototriac | ||||
| Mounting Option | 6-DIP | Through Hole | DIP | Through hole | Bulk | ||
| Forward Current | 60 milliamps | ||||||
| Isolation Voltage | 4170 volts | 4170 volts | 4170 volts |