ISOCOM, Inc. Transistor, Photovoltaic Output Optoisolators MOC8102X

Description
Optoisolator Transistor Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - MOC8102X-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
MOC8102X-ND
Transistor, Photovoltaic Output Optoisolators MOC8102X-ND
Optoisolator Transistor Output 5300Vrms 1 Channel 6-DIP

Optoisolator Transistor Output 5300Vrms 1 Channel 6-DIP

Buy Now Datasheet
Octocouplers 1806-MOC8102X
6 Pin Non-base Lead Transistor Output, Single Optocoupler

6 Pin Non-base Lead Transistor Output, Single Optocoupler

Supplier's Site Datasheet
Optocoupler, Dip-6, Tr. O/p; No. Of Channels Isocom - 40P0487 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Dip-6, Tr. O/p; No. Of Channels Isocom
40P0487
Optocoupler, Dip-6, Tr. O/p; No. Of Channels Isocom 40P0487
OPTOCOUPLER, DIP-6, TR. O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:30V; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, DIP-6, TR. O/P; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:-; Collector Emitter Voltage V(br)ceo:30V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number MOC8102X-ND 1806-MOC8102X 40P0487
Product Name Transistor, Photovoltaic Output Optoisolators Octocouplers Optocoupler, Dip-6, Tr. O/p; No. Of Channels Isocom
Input DC
Output Phototransistor Phototransistor
Package Type "6-DIP (0.300"", 7.62mm)"
Mounting Option Through Hole DIP
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3124MU12HXUMA1CT-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1200 volts
View Details
Optocoupler module - 859-708 - WAGO
Specs
Input DC
Rise Time 3 µs
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details