Optoisolator Darlington Output 2500Vrms 2 Channel 8-SOIC
Optoisolator Darlington Output 2500Vrms 2 Channel 8-SOIC
Optoisolator Darlington Output 2500Vrms 2 Channel 8-SOIC
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078786-MOCD223R2VM
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Darlington
Forward Voltage: 1.25V
Input Type: DC
Number of Channels: 2
Vce Saturation (Max): 1V
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-SO Tall
Minimum DC Current Transfer Ratio: 500% @ 1mA
Switching Turn-On and Turn-Off Time: 10μs, 125μs
Rise and Fall Time: 8μs, 110μs
Maximum Output Voltage: 30V
Channel Output Current: 150mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
Transistor Output Optocouplers 8-Pin Optocoupler 2Ch Photodarlington
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | MOCD223R2VMDKR-ND | 1078786-MOCD223R2VM | MOCD223R2VM |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - MOCD223R2VM | Transistor Output Optocouplers |
| Input | DC | DC; DC | |
| Output | Photodarlington | Photodarlington; Darlington | |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | ||
| Mounting Option | Surface Mount | Surface Mount; 8-SO Tall | |
| Isolation Voltage | 2500 volts | 2500 volts |