Optoisolator Darlington Output 4170Vrms 1 Channel 6-DIP
Transistor Output Optocouplers Hi Volt Photodarling
OPTOCOUPLER, DARLINGTON, 5.3KV, DIP-6; No. of Channels:1 Channel; Optocoupler Case Style:DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:5.3kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:80V RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | MOC8050M-ND | 8066092P | 8066092 | MOC8050M | 31Y3024 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocouplers | Transistor Output Optocouplers | Optocoupler, Darlington, 5.3Kv, Dip-6; No. Of Channels Onsemi |
| Input | DC | DC | DC | ||
| Output | Photodarlington | Photodarlington; Darlington | |||
| Package Type | "6-DIP (0.300"", 7.62mm)" | ||||
| Mounting Option | Through Hole | MDIP | Through hole | DIP | |
| Isolation Voltage | 4170 volts | 5300 volts |