Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Triac Driver Optocoupler, 6-Pin DIP Random-Phase, 1000-REEL Product overview: MOC3053SR2M from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3053SR2M can be used for catalog matching and distributor lookup.
Triac & SCR Output Optocouplers 6PW RP TRIAC
OPTOCOUPLER, TRIAC, 4.17KV, SMDIP-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:4.17kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:MOC3053M SeriesRoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | MOC3053SR2M-ND | 904-MOC3053SR2M | MOC3053SR2M | 73AC4748 |
| Product Name | Triac, SCR Output Optoisolators | DIP Signal Isolator and Optocoupler | Triac & SCR Output Optocouplers | Optocoupler, Triac, 4.17Kv, Smdip-6; Optocoupler Case Style Onsemi |
| Output | Triac |