Triac & SCR Output Optocouplers 600V Optocoupler Triac Driver ZC Product overview: MOC3163M from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3163M can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078731-MOC3163M
Packaging: Tube/Rail
Approvals: UL
Mounting: Through Hole
Output Type: Triac
Forward Voltage: 1.3V
Voltage - Off State: 600V
Number of Channels: 1
Isolation Voltage: 4170Vrms
Current - Hold (Ih): 500μA (Typ)
Zero Crossing Circuit: Yes
Static dV/dt (Min): 1kV/μs
Current - LED Trigger (Ift) (Max): 5mA
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-DIP
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP
Triac & SCR Output Optocouplers 600V Optocoupler Triac Driver ZC
60mA 600V 1.3V DIP-6 Optocouplers - Thyristor Signal Output ROHS
OPTOCOUPLER, TRIAC, 7.5KV, DIP; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 904-MOC3163M | 1078731-MOC3163M | MOC3163M-ND | MOC3163M | MOC3163M | 58M9289 |
| Product Name | 600V Signal Isolator and Optocoupler | Optoisolators - Triac, SCR Output - MOC3163M | Triac, SCR Output Optoisolators | Triac & SCR Output Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Thyristor Signal Output | Optocoupler, Triac, 7.5Kv, Dip; Optocoupler Case Style Onsemi |
| Output | PhotoTriac | Triac | Triac | |||
| Mounting Option | Tube | 6-DIP | Through Hole | DIP | ||
| Isolation Voltage | 5250 volts | 4170 volts | 4170 volts | 4170 volts | 7500 volts |