onsemi Triac, SCR Output Optoisolators MOC3073SR2M

Description
OPTOISOLTR 4.17KV TRIAC 1CH 6SMD
Request a Quote Datasheet
Description
OPTOISOLTR 4.17KV TRIAC 1CH 6SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - 488-MOC3073SR2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
488-MOC3073SR2MDKR-ND
Triac, SCR Output Optoisolators 488-MOC3073SR2MDKR-ND
OPTOISOLTR 4.17KV TRIAC 1CH 6SMD

OPTOISOLTR 4.17KV TRIAC 1CH 6SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - 488-MOC3073SR2MTR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
488-MOC3073SR2MTR-ND
Triac, SCR Output Optoisolators 488-MOC3073SR2MTR-ND
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - 488-MOC3073SR2MCT-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
488-MOC3073SR2MCT-ND
Triac, SCR Output Optoisolators 488-MOC3073SR2MCT-ND
OPTOISOLTR 4.17KV TRIAC 1CH 6SMD

OPTOISOLTR 4.17KV TRIAC 1CH 6SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
MOC3073SR2M
Triac & SCR Output Optocouplers MOC3073SR2M
Triac & SCR Output Optocouplers RAND PHASE TRIAC SM

Triac & SCR Output Optocouplers RAND PHASE TRIAC SM

Buy Now Datasheet
Optocoupler, Triac, 4.17Kv, Smdip-6; Optocoupler Case Style Onsemi - 65AC4821 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 4.17Kv, Smdip-6; Optocoupler Case Style Onsemi
65AC4821
Optocoupler, Triac, 4.17Kv, Smdip-6; Optocoupler Case Style Onsemi 65AC4821
OPTOCOUPLER, TRIAC, 4.17KV, SMDIP-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:4.17kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:MOC3073M SeriesRoHS Compliant: Yes

OPTOCOUPLER, TRIAC, 4.17KV, SMDIP-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:4.17kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:MOC3073M SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 488-MOC3073SR2MDKR-ND MOC3073SR2M 65AC4821
Product Name Triac, SCR Output Optoisolators Triac & SCR Output Optocouplers Optocoupler, Triac, 4.17Kv, Smdip-6; Optocoupler Case Style Onsemi
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8230BB-D-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details