8-pin SOIC Darlington Output Optocouplers
Optoisolator Darlington Output 2500Vrms 2 Channel 8-SOIC
Optoisolator Darlington Output 2500Vrms 2 Channel 8-SOIC
Optoisolator Darlington Output 2500Vrms 2 Channel 8-SOIC
Transistor Output Optocouplers 8-Pin Optocoupler 2Ch Photodarlington
OPTOCOUPLER, DARLINGTON, 2.5KV, SOIC; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes
| Rochester Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | MOCD223R2M | MOCD223R2MCT-ND | 1841151P | 1841027 | MOCD223R2M | 31Y3004 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optocouplers | Optocouplers | Transistor Output Optocouplers | Optocoupler, Darlington, 2.5Kv, Soic; No. Of Channels Onsemi | |
| Input | DC | DC | DC | |||
| Output | Photodarlington | Photodarlington; Darlington | ||||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | |||||
| Mounting Option | Surface Mount | SOIC | Surface mount | SOIC | ||
| Isolation Voltage | 2500 volts | 2500 volts |