onsemi 600V DIP Signal Isolator and Optocoupler MOC3162VM

Description
Triac Driver Output Optocoupler, 6-Pin DIP 600V Zero Crossing, MDIP 6L, 1000-TUBE Product overview: MOC3162VM from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3162VM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Triac Driver Output Optocoupler, 6-Pin DIP 600V Zero Crossing, MDIP 6L, 1000-TUBE Product overview: MOC3162VM from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3162VM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V DIP Signal Isolator and Optocoupler
904-MOC3162VM
600V DIP Signal Isolator and Optocoupler 904-MOC3162VM
Triac Driver Output Optocoupler, 6-Pin DIP 600V Zero Crossing, MDIP 6L, 1000-TUBE Product overview: MOC3162VM from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3162VM can be used for catalog matching and distributor lookup.

Triac Driver Output Optocoupler, 6-Pin DIP 600V Zero Crossing, MDIP 6L, 1000-TUBE Product overview: MOC3162VM from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3162VM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Triac, SCR Output Optoisolators - MOC3162VM-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
MOC3162VM-ND
Triac, SCR Output Optoisolators MOC3162VM-ND
Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP

Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optoisolators - Triac, SCR Output - MOC3162VM - 1225831-MOC3162VM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - MOC3162VM
1225831-MOC3162VM
Optoisolators - Triac, SCR Output - MOC3162VM 1225831-MOC3162VM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1225831-MOC3162VM Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 6-DIP (0.300", 7.62mm) Approvals: IEC/EN/DIN, UL Output Type: Triac Voltage - Forward (Vf) (Typ): 1.3V Voltage - Off State: 600V Number of Channels: 1 Voltage - Isolation: 4170Vrms Part Status: Obsolete(EOL) Current - Hold (Ih): 500μA (Typ) Family Name: MOC3162M Zero Crossing Circuit: Yes Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP Static dV/dt (Minimum): 1kV/μs Current - LED Trigger (Ift) (Maximum): 10mA Current - DC Forward (If) (Maximum): 60mA Alternative Parts (Cross-Reference): EL3061-V; EL3062-V; EL3063-V; Introduction Date: May 29, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1225831-MOC3162VM
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 6-DIP (0.300", 7.62mm)
Approvals: IEC/EN/DIN, UL
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.3V
Voltage - Off State: 600V
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Part Status: Obsolete(EOL)
Current - Hold (Ih): 500μA (Typ)
Family Name: MOC3162M
Zero Crossing Circuit: Yes
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-DIP
Static dV/dt (Minimum): 1kV/μs
Current - LED Trigger (Ift) (Maximum): 10mA
Current - DC Forward (If) (Maximum): 60mA
Alternative Parts (Cross-Reference): EL3061-V; EL3062-V; EL3063-V;
Introduction Date: May 29, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers Optocouplers
Product Number 904-MOC3162VM MOC3162VM-ND 1225831-MOC3162VM
Product Name 600V DIP Signal Isolator and Optocoupler Triac, SCR Output Optoisolators Optoisolators - Triac, SCR Output - MOC3162VM
Mounting Option Bulk Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1ED3127MU12FXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
Solid State Relays - 2794239 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details