onsemi Transistor, Photovoltaic Output Optoisolators MOCD211R1VM

Description
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC
Request a Quote Datasheet
Description
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - MOCD211R1VM-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
MOCD211R1VM-ND
Transistor, Photovoltaic Output Optoisolators MOCD211R1VM-ND
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC

Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - MOCD211R1VM - 1078777-MOCD211R1VM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - MOCD211R1VM
1078777-MOCD211R1VM
Optoisolators - Transistor, Photovoltaic Output - MOCD211R1VM 1078777-MOCD211R1VM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078777-MOCD211R1VM Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.25V Input Type: DC Number of Channels: 2 Vce Saturation (Max): 400mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 100°C Case / Package: 8-SO Tall Minimum DC Current Transfer Ratio: 20% @ 10mA Switching Turn-On and Turn-Off Time: 7.5μs, 5.7μs Rise and Fall Time: 3.2μs, 4.7μs Maximum Output Voltage: 30V Channel Output Current: 150mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078777-MOCD211R1VM
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.25V
Input Type: DC
Number of Channels: 2
Vce Saturation (Max): 400mV
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-SO Tall
Minimum DC Current Transfer Ratio: 20% @ 10mA
Switching Turn-On and Turn-Off Time: 7.5μs, 5.7μs
Rise and Fall Time: 3.2μs, 4.7μs
Maximum Output Voltage: 30V
Channel Output Current: 150mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Optocouplers Optocouplers
Product Number MOCD211R1VM-ND 1078777-MOCD211R1VM
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - MOCD211R1VM
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Surface Mount; 8-SO Tall
Isolation Voltage 2500 volts 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Diode - OZ150SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - 336-4257-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Optocoupler module - 859-720 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details