Triac & SCR Output Optocouplers 6Pin800V Optocoupler Zero Cross Triac Dr Product overview: MOC3083SR2M from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3083SR2M can be used for catalog matching and distributor lookup.
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Triac & SCR Output Optocouplers 6Pin800V Optocoupler Zero Cross Triac Dr
OPTOCOUPLER, TRIAC, 7.5KV, SMDIP-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:4.2kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:- RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 904-MOC3083SR2M | MOC3083SR2MDKR-ND | 7613394P | 7613394 | MOC3083SR2M | 31Y3022 |
| Product Name | Signal Isolator and Optocoupler | Triac, SCR Output Optoisolators | Optocouplers | Optocouplers | Triac & SCR Output Optocouplers | Optocoupler, Triac, 7.5Kv, Smdip-6; Optocoupler Case Style Onsemi |
| Output | PhotoTriac | Triac | Phototriac | |||
| Mounting Option | Reel | Surface Mount | DIP | Surface mount | Surface Mount DIP | |
| Isolation Voltage | 5250 volts | 4170 volts | 4200 volts | |||
| Package Type | 6-SMD, Gull Wing |