Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC
Manufacturer: ON Semiconductor
Win Source Part Number: 885554-MOCD213VM
Operating Temperature Range: -40°C ~ 100°C
Features: Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MOCD21
Categories: Isolators
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | MOCD213VM-ND | 885554-MOCD213VM |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Optoisolators - Transistor, Photovoltaic Output - MOCD213VM |
| Input | DC | |
| Output | Phototransistor | |
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | |
| Mounting Option | Surface Mount | Surface Mount; 8-SOIC |