Optoisolator Triac Output 5000Vrms 1 Channel 6-DIP
Triac Output Optocoupler, 5000V Isolation, 1-Element, DIP-6 Product overview: MOC3063 from Lite-On is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5000V, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 5000V, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3063 can be used for catalog matching and distributor lookup.
Optocoupler Triac Output, 600V, DIP6
Optocoupler Triac Output, 600V, DIP6
Triac & SCR Output Optocouplers Optocoupler TRIAC
100mA 50mA 600V 1.2V Two-way thyristor DIP-6 Optocouplers - Thyristor Signal Output ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 160-1722-5-ND | 904-MOC3063 | 6912306 | MOC3063 | MOC3063 |
| Product Name | Triac, SCR Output Optoisolators | 5000V DIP Signal Isolator and Optocoupler | Optocouplers | Triac & SCR Output Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Thyristor Signal Output |
| Output | Triac | Triac | |||
| Package Type | "6-DIP (0.300"", 7.62mm)" | ||||
| Mounting Option | Through Hole | Through hole | |||
| Isolation Voltage | 5000 volts | 5000 volts |