The Transistor Output Optocoupler features a dual-channel design with a minimum isolation voltage of 2.5 kV, making it suitable for applications requiring high voltage isolation. It operates with a maximum output current of 60 mA and is housed in a compact SOIC-8 package, facilitating surface mount assembly. The device is compliant with RoHS standards and has a guaranteed minimum breakdown voltage of 70 V for certain models. It is designed for use in feedback control circuits, interfacing systems with different potentials, and general-purpose switching applications. The optocoupler also meets safety and regulatory approvals, including UL1577 and DIN-EN/IEC60747-5-5,
Dual Phototransistor Optocoupler SOIC8
Dual Phototransistor Optocoupler SOIC8
Dual Phototransistor Optocoupler SOIC8
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC
Transistor Output Optocouplers SO-8 DUAL CH PHOTO
OPTOCOUPLER, PHOTOTRANSISTOR, 2500VRMS; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes
Transistor Output Optocoupler, 2, 2.5 kV, 100 %, 60 mA, SOIC, 8 RoHS Compliant: Yes
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 9175532P | 9175532 | MOCD217M-ND | MOCD217M | 67K0805 | 97K5326 |
| Product Name | Optocouplers | Optocouplers | Transistor, Photovoltaic Output Optoisolators | Transistor Output Optocouplers | Optocoupler, Phototransistor, 2500Vrms; No. Of Channels Onsemi | Transistor Output Optocoupler, 2, 2.5 Kv, 100 %, 60 Ma, Soic, 8 Rohs Compliant Onsemi |
| Input | DC | DC | DC | |||
| Approvals | RoHS Compliant | RoHS Compliant | ||||
| Mounting Option | SOIC | Surface mount | Surface Mount | SOIC | ||
| Output | Phototransistor; Phototransistor | Phototransistor | ||||
| Rise Time | 3.2 µs | 3.2 µs |