onsemi Transistor, Photovoltaic Output Optoisolators MOCD213M

Description
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC
Request a Quote Datasheet
Description
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - MOCD213M-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
MOCD213M-ND
Transistor, Photovoltaic Output Optoisolators MOCD213M-ND
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC

Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC

Buy Now Datasheet
Optocoupler, Phototransistor, 2500Vrms; No. Of Channels Onsemi - 67K0804 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 2500Vrms; No. Of Channels Onsemi
67K0804
Optocoupler, Phototransistor, 2500Vrms; No. Of Channels Onsemi 67K0804
OPTOCOUPLER, PHOTOTRANSISTOR, 2500VRMS; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 2500VRMS; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Transistor, 2.5Kv, Soic-8; No. Of Channels Onsemi - 07AH4181 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 2.5Kv, Soic-8; No. Of Channels Onsemi
07AH4181
Optocoupler, Transistor, 2.5Kv, Soic-8; No. Of Channels Onsemi 07AH4181
OPTOCOUPLER, TRANSISTOR, 2.5KV, SOIC-8; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 2.5KV, SOIC-8; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
MOCD213M
Transistor Output Optocouplers MOCD213M
Transistor Output Optocouplers SO-8 DUAL CH PHOTO

Transistor Output Optocouplers SO-8 DUAL CH PHOTO

Buy Now Datasheet
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output
MOCD213M
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output MOCD213M
70V 2.5kV 150mA 400mV@2mA,10mA 2 6V 1.15V DC SOIC-8 Optocouplers - Phototransistor Output ROHS

70V 2.5kV 150mA 400mV@2mA,10mA 2 6V 1.15V DC SOIC-8 Optocouplers - Phototransistor Output ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number MOCD213M-ND 67K0804 MOCD213M MOCD213M
Product Name Transistor, Photovoltaic Output Optoisolators Optocoupler, Phototransistor, 2500Vrms; No. Of Channels Onsemi Transistor Output Optocouplers Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output
Input DC DC
Output Phototransistor Phototransistor
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount SOIC
Isolation Voltage 2500 volts 2500 volts 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1EDI3041ASXUMA1CT-ND - DigiKey
Specs
Package Type "36-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8234AB-C-IMR-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details