onsemi Optocouplers MOCD207R2M

Description
Optocoupl DC-IN 2-CH Trans DC-OUT 8-SOIC
Request a Quote Datasheet
Description
Optocoupl DC-IN 2-CH Trans DC-OUT 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 6712768 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6712768
Optocouplers 6712768
Optocoupl DC-IN 2-CH Trans DC-OUT 8-SOIC

Optocoupl DC-IN 2-CH Trans DC-OUT 8-SOIC

Supplier's Site
Optocouplers - 6712768P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6712768P
Optocouplers 6712768P
Optocoupl DC-IN 2-CH Trans DC-OUT 8-SOIC

Optocoupl DC-IN 2-CH Trans DC-OUT 8-SOIC

Supplier's Site
Optocouplers - 1241744 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1241744
Optocouplers 1241744
Optocoupl DC-IN 2-CH Trans DC-OUT 8-SOIC

Optocoupl DC-IN 2-CH Trans DC-OUT 8-SOIC

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - MOCD207R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
MOCD207R2MDKR-ND
Transistor, Photovoltaic Output Optoisolators MOCD207R2MDKR-ND
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC

Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - MOCD207R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
MOCD207R2MTR-ND
Transistor, Photovoltaic Output Optoisolators MOCD207R2MTR-ND
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC

Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - MOCD207R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
MOCD207R2MCT-ND
Transistor, Photovoltaic Output Optoisolators MOCD207R2MCT-ND
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC

Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
MOCD207R2M
Transistor Output Optocouplers MOCD207R2M
Transistor Output Optocouplers 8-Pin Optocoupler 2Ch Phototransistor

Transistor Output Optocouplers 8-Pin Optocoupler 2Ch Phototransistor

Buy Now Datasheet
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output
MOCD207R2M
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output MOCD207R2M
70V 2.5kV 150mA 400mV@2mA,10mA 2 6V 1.25V DC SO-8 Optocouplers - Phototransistor Output ROHS

70V 2.5kV 150mA 400mV@2mA,10mA 2 6V 1.25V DC SO-8 Optocouplers - Phototransistor Output ROHS

Supplier's Site Datasheet
Optocoupler, Phototransistor, 2.5Kv; No. Of Channels Onsemi - 97K5325 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 2.5Kv; No. Of Channels Onsemi
97K5325
Optocoupler, Phototransistor, 2.5Kv; No. Of Channels Onsemi 97K5325
OPTOCOUPLER, PHOTOTRANSISTOR, 2.5KV; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANSISTOR, 2.5KV; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site
Optocoupler, Transistor, Photovol; No. Of Channels Onsemi - 32AH8453 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, Photovol; No. Of Channels Onsemi
32AH8453
Optocoupler, Transistor, Photovol; No. Of Channels Onsemi 32AH8453
OPTOCOUPLER, TRANSISTOR, PHOTOVOL; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; SVHC:No SVHC RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, PHOTOVOL; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 6712768 6712768P MOCD207R2MDKR-ND MOCD207R2M MOCD207R2M 97K5325
Product Name Optocouplers Optocouplers Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output Optocoupler, Phototransistor, 2.5Kv; No. Of Channels Onsemi
Input DC DC DC DC
Output Phototransistor; Transistor Phototransistor Phototransistor
Approvals RoHS Compliant RoHS Compliant
Mounting Option Surface mount SOIC Surface Mount SOIC
Rise Time 1.6 µs 3.2 µs 3.2 µs
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3323MC12NXUMA1DKR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Miniature Photovoltaic Optocoupler for Hybrid Assembly - OLI910 - Skyworks Solutions, Inc.
Specs
Package Type 4-Lead Ceramic Carrier Chip for Hybrid Assembly
Isolation Voltage 1500 volts
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details