The Optocoupler, Triac, 7.5kV, DIP-6 (part number 31Y3020) is designed for interfacing logic systems with equipment powered from 115/240 VAC lines. It features a zero voltage crossing capability, which minimizes conducted and radiated line noise, making it suitable for applications such as solenoid controls, static power switches, and AC motor starters. The device has a peak blocking voltage of 600V and offers superior static dv/dt ratings of up to 600 V/Oºs. It complies with safety standards including UL1577 and DIN EN/IEC 60747-5-5, ensuring reliable operation in various environments. The optocoupler is housed in a 6-pin DIP package and is RoHS compliant.
Triac & SCR Output Optocouplers 6Pin600V Optocoupler Zero Cross Triac Dr Product overview: MOC3062TVM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3062TVM can be used for catalog matching and distributor lookup.
Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP
OPTOCOUPLER, TRIAC, 7.5KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:4.2kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
Triac & SCR Output Optocouplers 6Pin600V Optocoupler Zero Cross Triac Dr
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 904-MOC3062TVM | MOC3062TVM-ND | 31Y3020 | MOC3062TVM |
| Product Name | Signal Isolator and Optocoupler | Triac, SCR Output Optoisolators | Optocoupler, Triac, 7.5Kv, Dip-6; Optocoupler Case Style Onsemi | Triac & SCR Output Optocouplers |
| Output | PhotoTriac | Triac |