Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Optoisolator Triac Output 5000Vrms 1 Channel 6-SMD
Zero-Crossing Triac Optocoupler, 600V, 1-CH, PDIP/SMD Product overview: MOC3063S-TA1 from Lite-On is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, SMD, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3063S-TA1 can be used for catalog matching and distributor lookup.
Optocoupler Triac Output, 600V, SMD6
Optocoupler Triac Output, 600V, SMD6
Optocoupler Triac Output, 600V, SMD6
Triac & SCR Output Optocouplers Optocoupler TRIAC
50mA 600V 1.2V Two-way thyristor SMD-6P Optocouplers - Thyristor Signal Output ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 160-1723-6-ND | 904-MOC3063S-TA1 | 6912319 | 6912319P | MOC3063S-TA1 | MOC3063S-TA1 |
| Product Name | Triac, SCR Output Optoisolators | SMD 600V Signal Isolator and Optocoupler | Optocouplers | Optocouplers | Triac & SCR Output Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Thyristor Signal Output |
| Output | Triac | Phototriac | ||||
| Package Type | 6-SMD, Gull Wing | |||||
| Mounting Option | Surface Mount | Surface mount | PDIP | |||
| Isolation Voltage | 5000 volts | 5000 volts |