onsemi Optoisolators - Triac, SCR Output - MOC3163SR2M MOC3163SR2M

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078732-MOC3163SR2M Packaging: Reel - TR Approvals: UL Mounting: SMD (SMT) Output Type: Triac Forward Voltage: 1.3V Voltage - Off State: 600V Number of Channels: 1 Isolation Voltage: 4170Vrms Current - Hold (Ih): 500μA (Typ) Zero Crossing Circuit: Yes Static dV/dt (Min): 1kV/μs Current - LED Trigger (Ift) (Max): 5mA Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-SMD Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078732-MOC3163SR2M Packaging: Reel - TR Approvals: UL Mounting: SMD (SMT) Output Type: Triac Forward Voltage: 1.3V Voltage - Off State: 600V Number of Channels: 1 Isolation Voltage: 4170Vrms Current - Hold (Ih): 500μA (Typ) Zero Crossing Circuit: Yes Static dV/dt (Min): 1kV/μs Current - LED Trigger (Ift) (Max): 5mA Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-SMD Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Triac, SCR Output - MOC3163SR2M - 1078732-MOC3163SR2M - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - MOC3163SR2M
1078732-MOC3163SR2M
Optoisolators - Triac, SCR Output - MOC3163SR2M 1078732-MOC3163SR2M
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078732-MOC3163SR2M Packaging: Reel - TR Approvals: UL Mounting: SMD (SMT) Output Type: Triac Forward Voltage: 1.3V Voltage - Off State: 600V Number of Channels: 1 Isolation Voltage: 4170Vrms Current - Hold (Ih): 500μA (Typ) Zero Crossing Circuit: Yes Static dV/dt (Min): 1kV/μs Current - LED Trigger (Ift) (Max): 5mA Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-SMD Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078732-MOC3163SR2M
Packaging: Reel - TR
Approvals: UL
Mounting: SMD (SMT)
Output Type: Triac
Forward Voltage: 1.3V
Voltage - Off State: 600V
Number of Channels: 1
Isolation Voltage: 4170Vrms
Current - Hold (Ih): 500μA (Typ)
Zero Crossing Circuit: Yes
Static dV/dt (Min): 1kV/μs
Current - LED Trigger (Ift) (Max): 5mA
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-SMD
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Triac, SCR Output Optoisolators - MOC3163SR2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
MOC3163SR2MDKR-ND
Triac, SCR Output Optoisolators MOC3163SR2MDKR-ND
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - MOC3163SR2MCT-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
MOC3163SR2MCT-ND
Triac, SCR Output Optoisolators MOC3163SR2MCT-ND
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - MOC3163SR2MTR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
MOC3163SR2MTR-ND
Triac, SCR Output Optoisolators MOC3163SR2MTR-ND
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Singapore, Singapore
600V Signal Isolator and Optocoupler
904-MOC3163SR2M
600V Signal Isolator and Optocoupler 904-MOC3163SR2M
Triac & SCR Output Optocouplers 6-Pin Optocoupler ZC Triac Driver 600V Product overview: MOC3163SR2M from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3163SR2M can be used for catalog matching and distributor lookup.

Triac & SCR Output Optocouplers 6-Pin Optocoupler ZC Triac Driver 600V Product overview: MOC3163SR2M from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3163SR2M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
MOC3163SR2M
Triac & SCR Output Optocouplers MOC3163SR2M
Triac & SCR Output Optocouplers 6-Pin Optocoupler ZC Triac Driver 600V

Triac & SCR Output Optocouplers 6-Pin Optocoupler ZC Triac Driver 600V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1078732-MOC3163SR2M MOC3163SR2MDKR-ND 904-MOC3163SR2M MOC3163SR2M
Product Name Optoisolators - Triac, SCR Output - MOC3163SR2M Triac, SCR Output Optoisolators 600V Signal Isolator and Optocoupler Triac & SCR Output Optocouplers
Output Triac Triac PhotoTriac
Mounting Option Surface Mount; 6-SMD Surface Mount Reel
Forward Current 60 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - SI8237AB-D-IS1R-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details