onsemi Triac, SCR Output Optoisolators MOC3061TVM

Description
Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - MOC3061TVM-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
MOC3061TVM-ND
Triac, SCR Output Optoisolators MOC3061TVM-ND
Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP

Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optoisolators - Triac, SCR Output - MOC3061TVM - 1225810-MOC3061TVM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - MOC3061TVM
1225810-MOC3061TVM
Optoisolators - Triac, SCR Output - MOC3061TVM 1225810-MOC3061TVM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1225810-MOC3061TVM Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: 6-DIP (0.400", 10.16mm) Approvals: IEC/EN/DIN, UL Output Type: Triac Voltage - Forward (Vf) (Typ): 1.3V Voltage - Off State: 600V Number of Channels: 1 Voltage - Isolation: 4170Vrms Current - Hold (Ih): 500μA (Typ) Family Name: MOC3061M Zero Crossing Circuit: Yes Categories: Isolators Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: 6-DIP Static dV/dt (Minimum): 600V/μs Current - LED Trigger (Ift) (Maximum): 15mA Current - DC Forward (If) (Maximum): 60mA Alternative Parts (Cross-Reference): EL3061M-V; EL3063M-V; EL3062M-V; Introduction Date: May 29, 2003 ECCN: EAR99 Country of Origin: Republic of Korea, Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1225810-MOC3061TVM
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 6-DIP (0.400", 10.16mm)
Approvals: IEC/EN/DIN, UL
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.3V
Voltage - Off State: 600V
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Current - Hold (Ih): 500μA (Typ)
Family Name: MOC3061M
Zero Crossing Circuit: Yes
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: 6-DIP
Static dV/dt (Minimum): 600V/μs
Current - LED Trigger (Ift) (Maximum): 15mA
Current - DC Forward (If) (Maximum): 60mA
Alternative Parts (Cross-Reference): EL3061M-V; EL3063M-V; EL3062M-V;
Introduction Date: May 29, 2003
ECCN: EAR99
Country of Origin: Republic of Korea, Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
Signal Isolator and Optocoupler
904-MOC3061TVM
Signal Isolator and Optocoupler 904-MOC3061TVM
Triac & SCR Output Optocouplers 6Pin600V Optocoupler Zero Cross Triac Dr Product overview: MOC3061TVM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3061TVM can be used for catalog matching and distributor lookup.

Triac & SCR Output Optocouplers 6Pin600V Optocoupler Zero Cross Triac Dr Product overview: MOC3061TVM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3061TVM can be used for catalog matching and distributor lookup.

Supplier's Site
Optocoupler, Zero Cross, 4.17Kv, Dip-6 Rohs Compliant Onsemi - 54AH9262 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Zero Cross, 4.17Kv, Dip-6 Rohs Compliant Onsemi
54AH9262
Optocoupler, Zero Cross, 4.17Kv, Dip-6 Rohs Compliant Onsemi 54AH9262
OPTOCOUPLER, ZERO CROSS, 4.17KV, DIP-6 ROHS COMPLIANT: YES

OPTOCOUPLER, ZERO CROSS, 4.17KV, DIP-6 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
MOC3061TVM
Triac & SCR Output Optocouplers MOC3061TVM
Triac & SCR Output Optocouplers 6Pin600V Optocoupler Zero Cross Triac Dr

Triac & SCR Output Optocouplers 6Pin600V Optocoupler Zero Cross Triac Dr

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number MOC3061TVM-ND 1225810-MOC3061TVM 904-MOC3061TVM 54AH9262 MOC3061TVM
Product Name Triac, SCR Output Optoisolators Optoisolators - Triac, SCR Output - MOC3061TVM Signal Isolator and Optocoupler Optocoupler, Zero Cross, 4.17Kv, Dip-6 Rohs Compliant Onsemi Triac & SCR Output Optocouplers
Output Triac Triac PhotoTriac
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler module - 859-758 - WAGO
Specs
Input DC
Rise Time 1 µs
View Details
Isolators - Gate Drivers - 448-2EDB9259YXUMA1DKR-ND - DigiKey
Specs
Package Type "14-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3000 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Radiation Tolerant Phototransistor Hermetic Surface Mount Optocoupler - OLS249 - Skyworks Solutions, Inc.
Specs
Output Phototransistor
Package Type 6-Lead Hermetic Ceramic LCC
Isolation Voltage 1500 volts
View Details
3 suppliers