onsemi Triac, SCR Output Optoisolators MOC3072TVM

Description
Optoisolator Triac Output 4170Vrms 1 Channel 6-PDIP
Request a Quote Datasheet
Description
Optoisolator Triac Output 4170Vrms 1 Channel 6-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - 488-MOC3072TVM-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
488-MOC3072TVM-ND
Triac, SCR Output Optoisolators 488-MOC3072TVM-ND
Optoisolator Triac Output 4170Vrms 1 Channel 6-PDIP

Optoisolator Triac Output 4170Vrms 1 Channel 6-PDIP

Buy Now Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
MOC3072TVM
Triac & SCR Output Optocouplers MOC3072TVM
Triac & SCR Output Optocouplers OPTO TRIAC

Triac & SCR Output Optocouplers OPTO TRIAC

Buy Now Datasheet
Optocoupler, Triac, 4.17Kv, Dip-6; Optocoupler Case Style Onsemi - 65AC4818 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 4.17Kv, Dip-6; Optocoupler Case Style Onsemi
65AC4818
Optocoupler, Triac, 4.17Kv, Dip-6; Optocoupler Case Style Onsemi 65AC4818
OPTOCOUPLER, TRIAC, 4.17KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:4.17kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:MOC3072M Series RoHS Compliant: Yes

OPTOCOUPLER, TRIAC, 4.17KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:4.17kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:MOC3072M Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number 488-MOC3072TVM-ND MOC3072TVM 65AC4818
Product Name Triac, SCR Output Optoisolators Triac & SCR Output Optocouplers Optocoupler, Triac, 4.17Kv, Dip-6; Optocoupler Case Style Onsemi
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1803048 - RS Components, Ltd.
Specs
Output Phototransistor; Transistor/triac
Approvals RoHS Compliant
Mounting Option Din rail
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDC40I12AHXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details