Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1225809-MOC3061TM
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: 6-DIP (0.400", 10.16mm)
Approvals: UL
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.3V
Voltage - Off State: 600V
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Part Status: Obsolete(EOL)
Current - Hold (Ih): 500μA (Typ)
Family Name: MOC3061M
Zero Crossing Circuit: Yes
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.co
RoHS State: Request Verification
Manufacturer Package: 6-DIP
Static dV/dt (Minimum): 600V/μs
Current - LED Trigger (Ift) (Maximum): 15mA
Current - DC Forward (If) (Maximum): 60mA
Alternative Parts (Cross-Reference): EL3063M; EL3062M; Q3062;
Introduction Date: May 29, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
Triac Output Optocoupler With Zero CRSVR, 1-Element, 7500V Isolation
Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP
TRIAC OUTPUT OPTOCOUPLER Product overview: MOC3061TM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3061TM can be used for catalog matching and distributor lookup.
| Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1225809-MOC3061TM | MOC3061TM | MOC3061TM-ND | 904-MOC3061TM |
| Product Name | Optoisolators - Triac, SCR Output - MOC3061TM | Triac, SCR Output Optoisolators | Signal Isolator and Optocoupler | |
| Output | Triac | Triac | Triac |