onsemi Transistor, Photovoltaic Output Optoisolators MOCD213R2VM

Description
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC
Request a Quote Datasheet
Description
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - MOCD213R2VMTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
MOCD213R2VMTR-ND
Transistor, Photovoltaic Output Optoisolators MOCD213R2VMTR-ND
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC

Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - MOCD213R2VMCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
MOCD213R2VMCT-ND
Transistor, Photovoltaic Output Optoisolators MOCD213R2VMCT-ND
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC

Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - MOCD213R2VMDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
MOCD213R2VMDKR-ND
Transistor, Photovoltaic Output Optoisolators MOCD213R2VMDKR-ND
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC

Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC

Buy Now Datasheet
Optoisolators - Transistor, Photovoltaic Output - MOCD213R2VM - 1078779-MOCD213R2VM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Transistor, Photovoltaic Output - MOCD213R2VM
1078779-MOCD213R2VM
Optoisolators - Transistor, Photovoltaic Output - MOCD213R2VM 1078779-MOCD213R2VM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078779-MOCD213R2VM Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Transistor Forward Voltage: 1.25V Input Type: DC Number of Channels: 2 Vce Saturation (Max): 400mV Isolation Voltage: 2500Vrms Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 100°C Case / Package: 8-SO Tall Minimum DC Current Transfer Ratio: 100% @ 10mA Switching Turn-On and Turn-Off Time: 3μs, 2.8μs Rise and Fall Time: 1.6μs, 2.2μs Maximum Output Voltage: 70V Channel Output Current: 150mA Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078779-MOCD213R2VM
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Transistor
Forward Voltage: 1.25V
Input Type: DC
Number of Channels: 2
Vce Saturation (Max): 400mV
Isolation Voltage: 2500Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 8-SO Tall
Minimum DC Current Transfer Ratio: 100% @ 10mA
Switching Turn-On and Turn-Off Time: 3μs, 2.8μs
Rise and Fall Time: 1.6μs, 2.2μs
Maximum Output Voltage: 70V
Channel Output Current: 150mA
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
MOCD213R2VM
Transistor Output Optocouplers MOCD213R2VM
Transistor Output Optocouplers 8-Pin Optocoupler 2Ch Phototransistor

Transistor Output Optocouplers 8-Pin Optocoupler 2Ch Phototransistor

Buy Now Datasheet
Optocoupler, Transistor, 2.5Kv, Soic-8; No. Of Channels Onsemi - 84H6400 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 2.5Kv, Soic-8; No. Of Channels Onsemi
84H6400
Optocoupler, Transistor, 2.5Kv, Soic-8; No. Of Channels Onsemi 84H6400
OPTOCOUPLER, TRANSISTOR, 2.5KV, SOIC-8; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 2.5KV, SOIC-8; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number MOCD213R2VMTR-ND 1078779-MOCD213R2VM MOCD213R2VM 84H6400
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolators - Transistor, Photovoltaic Output - MOCD213R2VM Transistor Output Optocouplers Optocoupler, Transistor, 2.5Kv, Soic-8; No. Of Channels Onsemi
Input DC DC; DC
Output Phototransistor Phototransistor; Transistor
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Surface Mount; 8-SO Tall SOIC
Isolation Voltage 2500 volts 2500 volts 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 2700048 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - SI8234AB-C-IS-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details