Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078769-MOC8204SR2M
Packaging: Reel - TR
Mounting: SMD (SMT)
Forward Voltage: 1.15V
Input Type: DC
Number of Channels: 1
Vce Saturation (Max): 400mV
Isolation Voltage: 4170Vrms
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 100°C
Case / Package: 6-SMD
Minimum DC Current Transfer Ratio: 20% @ 10mA
Switching Turn-On and Turn-Off Time: 5μs, 5μs
Maximum Output Voltage: 400V
Channel Output Current: 100mA
Continuous forward current- Max: 80mA
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Transistor Output Optocoupler, 7500V Isolation
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD
Optoisolator Transistor with Base Output 4170Vrms 1 Channel 6-SMD
OPTOCOUPLER, PHOTOTRANSISTOR, 7.5KV; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:80mA; Isolation Voltage:7.5kV; CTR Min:20%; Collector Emitter Voltage V(br)ceo:400V RoHS Compliant: Yes
Transistor Output Optocouplers Hi Volt Phototrans
| Win Source Electronics | Rochester Electronics | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1078769-MOC8204SR2M | MOC8204SR2M | MOC8204SR2MTR-ND | 78M1623 | MOC8204SR2M |
| Product Name | Optoisolators - Transistor, Photovoltaic Output - MOC8204SR2M | Transistor, Photovoltaic Output Optoisolators | Optocoupler, Phototransistor, 7.5Kv; No. Of Channels Onsemi | Transistor Output Optocouplers | |
| Input | DC; DC | DC | |||
| Mounting Option | Surface Mount; 6-SMD | Surface Mount | Surface Mount DIP | ||
| Forward Current | 80 milliamps | 80 milliamps | |||
| Isolation Voltage | 4170 volts | 7500 volts | 4170 volts | 7500 volts |