Transistor Output Optocoupler, 2-Element, 2500V Isolation
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC
Fairchild MOCD207D2M DC Input Transistor Output Dual Optocoupler, Surface Mount, 8-Pin SOIC, SOIC-N
Transistor Output Optocouplers 8-PIN SOIC DUAL-CHANNEL TRNSTR
| Rochester Electronics | DigiKey | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | MOCD207D2M | MOCD207D2MDKR-ND | 598-MOCD207D2M | MOCD207D2M |
| Product Name | Transistor, Photovoltaic Output Optoisolators | Fairchild MOCD207D2M DC Input Transistor Output Dual Optocoupler, Surface Mount, 8-Pin SOIC, SOIC-N | Transistor Output Optocouplers | |
| Isolation Voltage | 2500 volts | 2500 volts | ||
| Input | DC | DC; DC | ||
| Output | Phototransistor | Phototransistor; Transistor | ||
| Package Type | "8-SOIC (0.154"", 3.90mm Width)" | Tape & Reel (TR) | ||
| Mounting Option | Surface Mount | 8-SOIC (0.154, 3.90mm Width) |