Optoisolator Transistor Output 5300Vrms 1 Channel 6-DIP
Transistor Output Optocoupler, 5300V Isolation
| DigiKey | Rochester Electronics | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | MOC8104300-ND | MOC8104300 |
| Product Name | Transistor, Photovoltaic Output Optoisolators | |
| Input | DC | |
| Output | Phototransistor | |
| Package Type | "6-DIP (0.300"", 7.62mm)" | |
| Mounting Option | Through Hole |