OPTOISOLTR 4.17KV TRIAC 1CH 6SMD
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
OPTOISOLTR 4.17KV TRIAC 1CH 6SMD
OPTOCOUPLER, TRIAC, 4.17KV, SMDIP-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:4.17kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:MOC3072M SeriesRoHS Compliant: Yes
Triac & SCR Output Optocouplers 6PW RP TRIAC
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 488-MOC3072SR2VMDKR-ND | 65AC4816 | MOC3072SR2VM |
| Product Name | Triac, SCR Output Optoisolators | Optocoupler, Triac, 4.17Kv, Smdip-6; Optocoupler Case Style Onsemi | Triac & SCR Output Optocouplers |
| Output | Triac |