Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1225833-MOC3163SVM
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 6-SMD, Gull Wing
Approvals: IEC/EN/DIN, UL
Mounting: SMD
Output Type: Triac
Voltage - Forward (Vf) (Typ): 1.3V
Voltage - Off State: 600V
Number of Channels: 1
Voltage - Isolation: 4170Vrms
Part Status: Obsolete(EOL)
Current - Hold (Ih): 500μA (Typ)
Family Name: MOC3163M
Zero Crossing Circuit: Yes
Categories: Isolators
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: 6-SMD
Static dV/dt (Minimum): 1kV/μs
Current - LED Trigger (Ift) (Maximum): 5mA
Current - DC Forward (If) (Maximum): 60mA
Alternative Parts (Cross-Reference): EL3063S(TB)-V; EL3063S1(TA)-V; EL3063S1(TB)-V;
Introduction Date: May 29, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
6-Pin DIP 600V Zero Crossing Triac Driver Output Optocoupler, MDIP 6L, 1000-BULK Product overview: MOC3163SVM from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3163SVM can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1225833-MOC3163SVM | MOC3163SVM-ND | 904-MOC3163SVM |
| Product Name | Optoisolators - Triac, SCR Output - MOC3163SVM | Triac, SCR Output Optoisolators | 600V DIP Signal Isolator and Optocoupler |
| Output | Triac | Triac |