6 Pin Zero Crossing Triac Output, Optocoupler
OPTOISO 5.3KV PWR TRIAC 1CH 6DIP
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Optocouplers | Optocouplers |
| Product Number | 1806-MOC3063 | 58-MOC3063-ND |
| Product Name | Octocouplers | Triac, SCR Output Optoisolators |
| Output | Triac Output | Triac, Power |
| Approvals | RoHS Compliant | |
| Package Type | "6-DIP (0.300"", 7.62mm)" |