Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1225815-MOC3063SVM
Manufacturer Homepage: www.fairchildsemi.co
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Triac & SCR Output Optocouplers 6Pin600V Optocoupler Zero Cross Triac Dr Product overview: MOC3063SVM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3063SVM can be used for catalog matching and distributor lookup.
OPTOCOUPLER, TRAIC, 4.17KV, SMDIP-4; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:4.17kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:600V; Product Range:-; SVHC:No RoHS Compliant: Yes
Triac & SCR Output Optocouplers 6Pin600V Optocoupler Zero Cross Triac Dr
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | MOC3063SVM-ND | 1225815-MOC3063SVM | 904-MOC3063SVM | 46AC1384 | MOC3063SVM |
| Product Name | Triac, SCR Output Optoisolators | Optoisolators - Triac, SCR Output - MOC3063SVM | Signal Isolator and Optocoupler | Optocoupler, Traic, 4.17Kv, Smdip-4; Optocoupler Case Style Onsemi | Triac & SCR Output Optocouplers |
| Output | Triac | PhotoTriac |