onsemi Optocouplers MOCD213R2M

Description
8SO 2-CH TR T&R
Request a Quote Datasheet
Description
8SO 2-CH TR T&R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 1841025 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1841025
Optocouplers 1841025
8SO 2-CH TR T&R

8SO 2-CH TR T&R

Supplier's Site
Optocouplers - 1841370P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1841370P
Optocouplers 1841370P
8SO 2-CH TR T&R

8SO 2-CH TR T&R

Supplier's Site
Optocouplers - 1841370 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1841370
Optocouplers 1841370
8SO 2-CH TR T&R

8SO 2-CH TR T&R

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - MOCD213R2MCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
MOCD213R2MCT-ND
Transistor, Photovoltaic Output Optoisolators MOCD213R2MCT-ND
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC

Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - MOCD213R2MTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
MOCD213R2MTR-ND
Transistor, Photovoltaic Output Optoisolators MOCD213R2MTR-ND
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC

Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - MOCD213R2MDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
MOCD213R2MDKR-ND
Transistor, Photovoltaic Output Optoisolators MOCD213R2MDKR-ND
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC

Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
MOCD213R2M
Transistor Output Optocouplers MOCD213R2M
Transistor Output Optocouplers SO-8 DUAL CHAN OPTOC

Transistor Output Optocouplers SO-8 DUAL CHAN OPTOC

Buy Now Datasheet
Optocoupler, Transistor, 2.5Kv, Soic-8; No. Of Channels Onsemi - 31Y3003 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 2.5Kv, Soic-8; No. Of Channels Onsemi
31Y3003
Optocoupler, Transistor, 2.5Kv, Soic-8; No. Of Channels Onsemi 31Y3003
OPTOCOUPLER, TRANSISTOR, 2.5KV, SOIC-8; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 2.5KV, SOIC-8; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output
MOCD213R2M
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output MOCD213R2M
70V 2.5kV 150mA 400mV@2mA,10mA 2 6V 1.15V DC SO-8 Optocouplers - Phototransistor Output ROHS

70V 2.5kV 150mA 400mV@2mA,10mA 2 6V 1.15V DC SO-8 Optocouplers - Phototransistor Output ROHS

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 1841025 1841370P MOCD213R2MCT-ND MOCD213R2M 31Y3003 MOCD213R2M
Product Name Optocouplers Optocouplers Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Transistor, 2.5Kv, Soic-8; No. Of Channels Onsemi Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output
Output Phototransistor; Phototransistor Phototransistor Phototransistor
Approvals RoHS Compliant RoHS Compliant
Mounting Option Surface mount SOIC Surface Mount SOIC
Rise Time 3.2 µs 3.2 µs 1.6 µs 3.2 µs
Fall Time 4700 to ? ns 2200 ns 4700 ns
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-4770-1-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5000 volts
View Details
Solid State Relays - 1025546 - RS Components, Ltd.
Specs
Output Triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details