onsemi Transistor, Photovoltaic Output Optoisolators MOCD207M

Description
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC
Request a Quote Datasheet
Description
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - MOCD207M-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
MOCD207M-ND
Transistor, Photovoltaic Output Optoisolators MOCD207M-ND
Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC

Optoisolator Transistor Output 2500Vrms 2 Channel 8-SOIC

Buy Now Datasheet
Optocouplers - 6711456 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6711456
Optocouplers 6711456
Optocoupl DC-IN 2-CH Trans DC-OUT 8-SOIC

Optocoupl DC-IN 2-CH Trans DC-OUT 8-SOIC

Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
MOCD207M
Transistor Output Optocouplers MOCD207M
Transistor Output Optocouplers SO-8 DUAL CH PHOTO

Transistor Output Optocouplers SO-8 DUAL CH PHOTO

Buy Now Datasheet
Futian, Shenzhen, China
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output
MOCD207M
Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output MOCD207M
70V 2.5kV 150mA 400mV@2mA,10mA 2 6V 1.25V DC SO-8 Optocouplers - Phototransistor Output ROHS

70V 2.5kV 150mA 400mV@2mA,10mA 2 6V 1.25V DC SO-8 Optocouplers - Phototransistor Output ROHS

Supplier's Site Datasheet
Optocoupler, Transistor, 2500Vrms; No. Of Channels Onsemi - 67K0803 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 2500Vrms; No. Of Channels Onsemi
67K0803
Optocoupler, Transistor, 2500Vrms; No. Of Channels Onsemi 67K0803
OPTOCOUPLER, TRANSISTOR, 2500VRMS; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 2500VRMS; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Optocoupler, Phototrans, 2.5Kv, Soic-8; No. Of Channels Onsemi - 74AC1446 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototrans, 2.5Kv, Soic-8; No. Of Channels Onsemi
74AC1446
Optocoupler, Phototrans, 2.5Kv, Soic-8; No. Of Channels Onsemi 74AC1446
OPTOCOUPLER, PHOTOTRANS, 2.5KV, SOIC-8; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product RoHS Compliant: Yes

OPTOCOUPLER, PHOTOTRANS, 2.5KV, SOIC-8; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:70V; Product RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number MOCD207M-ND 6711456 MOCD207M MOCD207M 67K0803
Product Name Transistor, Photovoltaic Output Optoisolators Optocouplers Transistor Output Optocouplers Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Phototransistor Output Optocoupler, Transistor, 2500Vrms; No. Of Channels Onsemi
Input DC DC DC
Output Phototransistor Phototransistor; Transistor Phototransistor
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount Surface mount SOIC
Isolation Voltage 2500 volts 2500 volts 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 1640571 - RS Components, Ltd.
Specs
Output Scr, triac
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
Isolators - Gate Drivers - SI8236BB-D-IM-ND - DigiKey
Specs
Package Type 14-VFLGA
Mounting Option Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Digital Isolators - 448-4DIR2401HAXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details