onsemi Triac, SCR Output Optoisolators MOC3071SR2VM

Description
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - 488-MOC3071SR2VMTR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
488-MOC3071SR2VMTR-ND
Triac, SCR Output Optoisolators 488-MOC3071SR2VMTR-ND
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - 488-MOC3071SR2VMCT-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
488-MOC3071SR2VMCT-ND
Triac, SCR Output Optoisolators 488-MOC3071SR2VMCT-ND
OPTOISOLTR 4.17KV TRIAC 1CH 6SMD

OPTOISOLTR 4.17KV TRIAC 1CH 6SMD

Buy Now Datasheet
Triac, SCR Output Optoisolators - 488-MOC3071SR2VMDKR-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
488-MOC3071SR2VMDKR-ND
Triac, SCR Output Optoisolators 488-MOC3071SR2VMDKR-ND
OPTOISOLTR 4.17KV TRIAC 1CH 6SMD

OPTOISOLTR 4.17KV TRIAC 1CH 6SMD

Buy Now Datasheet
Optocoupler, Triac, 4.17Kv, Smdip-6; Optocoupler Case Style Onsemi - 91AH7877 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 4.17Kv, Smdip-6; Optocoupler Case Style Onsemi
91AH7877
Optocoupler, Triac, 4.17Kv, Smdip-6; Optocoupler Case Style Onsemi 91AH7877
OPTOCOUPLER, TRIAC, 4.17KV, SMDIP-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:4.17kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:MOC3071M SeriesRoHS Compliant: Yes

OPTOCOUPLER, TRIAC, 4.17KV, SMDIP-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:4.17kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:MOC3071M SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number 488-MOC3071SR2VMTR-ND 91AH7877
Product Name Triac, SCR Output Optoisolators Optocoupler, Triac, 4.17Kv, Smdip-6; Optocoupler Case Style Onsemi
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - SI8221CC-D-ISR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 3750 volts
View Details
Solid State Relays - 2766023 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details