Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078724-MOC3162SM
Packaging: Tube/Rail
Approvals: UL
Mounting: SMD (SMT)
Output Type: Triac
Forward Voltage: 1.3V
Voltage - Off State: 600V
Number of Channels: 1
Isolation Voltage: 4170Vrms
Current - Hold (Ih): 500μA (Typ)
Zero Crossing Circuit: Yes
Static dV/dt (Min): 1kV/μs
Current - LED Trigger (Ift) (Max): 10mA
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-SMD
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
Triac & SCR Output Optocouplers 6-Pin Optocoupler ZC Triac Driver 600V Product overview: MOC3162SM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3162SM can be used for catalog matching and distributor lookup.
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Triac & SCR Output Optocouplers 6-Pin Optocoupler ZC Triac Driver 600V
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 1078724-MOC3162SM | 904-MOC3162SM | MOC3162SM-ND | MOC3162SM |
| Product Name | Optoisolators - Triac, SCR Output - MOC3162SM | 600V Signal Isolator and Optocoupler | Triac, SCR Output Optoisolators | Triac & SCR Output Optocouplers |
| Output | Triac | PhotoTriac | Triac | |
| Mounting Option | Surface Mount; 6-SMD | Tube | Surface Mount | |
| Forward Current | 60 milliamps |