onsemi Transistor, Photovoltaic Output Optoisolators MOC8050SR2VM

Description
Optoisolator Darlington Output 4170Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Darlington Output 4170Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - MOC8050SR2VMDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
MOC8050SR2VMDKR-ND
Transistor, Photovoltaic Output Optoisolators MOC8050SR2VMDKR-ND
Optoisolator Darlington Output 4170Vrms 1 Channel 6-SMD

Optoisolator Darlington Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - MOC8050SR2VMTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
MOC8050SR2VMTR-ND
Transistor, Photovoltaic Output Optoisolators MOC8050SR2VMTR-ND
Optoisolator Darlington Output 4170Vrms 1 Channel 6-SMD

Optoisolator Darlington Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - MOC8050SR2VMCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
MOC8050SR2VMCT-ND
Transistor, Photovoltaic Output Optoisolators MOC8050SR2VMCT-ND
Optoisolator Darlington Output 4170Vrms 1 Channel 6-SMD

Optoisolator Darlington Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
MOC8050SR2VM
Transistor Output Optocouplers MOC8050SR2VM
Transistor Output Optocouplers Photodarlington

Transistor Output Optocouplers Photodarlington

Buy Now Datasheet
Optocoupler, Photodarlington, 7.5Kv, Full Reel; No. Of Channels Onsemi - 09N0642 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Photodarlington, 7.5Kv, Full Reel; No. Of Channels Onsemi
09N0642
Optocoupler, Photodarlington, 7.5Kv, Full Reel; No. Of Channels Onsemi 09N0642
OPTOCOUPLER, PHOTODARLINGTON, 7.5KV, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:500%; Product Range:- RoHS Compliant: Yes

OPTOCOUPLER, PHOTODARLINGTON, 7.5KV, FULL REEL; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:500%; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Opto Coupler, Photodarlington O/p, 7.5Kv, Smd6; No. Of Channels Onsemi - 84W8970 - Newark, An Avnet Company
Chicago, IL, United States
Opto Coupler, Photodarlington O/p, 7.5Kv, Smd6; No. Of Channels Onsemi
84W8970
Opto Coupler, Photodarlington O/p, 7.5Kv, Smd6; No. Of Channels Onsemi 84W8970
OPTO COUPLER, PHOTODARLINGTON O/P, 7.5KV, SMD6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:500%; Product Range:- RoHS Compliant: Yes

OPTO COUPLER, PHOTODARLINGTON O/P, 7.5KV, SMD6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:500%; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Opto Cplr, Photodarlington O/p, Smd-6; No. Of Channels Onsemi - 95W3509 - Newark, An Avnet Company
Chicago, IL, United States
Opto Cplr, Photodarlington O/p, Smd-6; No. Of Channels Onsemi
95W3509
Opto Cplr, Photodarlington O/p, Smd-6; No. Of Channels Onsemi 95W3509
OPTO CPLR, PHOTODARLINGTON O/P, SMD-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:500%; Collector Emitter Voltage RoHS Compliant: Yes

OPTO CPLR, PHOTODARLINGTON O/P, SMD-6; No. of Channels:1 Channel; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Forward Current If Max:60mA; Isolation Voltage:7.5kV; CTR Min:500%; Collector Emitter Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers
Product Number MOC8050SR2VMDKR-ND MOC8050SR2VM 09N0642
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Photodarlington, 7.5Kv, Full Reel; No. Of Channels Onsemi
Input DC
Output Photodarlington
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details
Solid State Relays - 2537276 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
Isolators - Gate Drivers - 448-2ED3145MC12LXUMA1TR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details