Triac & SCR Output Optocouplers DIP-6 NON-ZERO TRIAC Product overview: MOC3052VM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, DIP, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3052VM can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1004847-MOC3052VM
Packaging: Tube/Rail
Approvals: UR, VDE
Mounting: Through Hole
Output Type: Triac
Forward Voltage: 1.18V
Voltage - Off State: 600V
Number of Channels: 1
Isolation Voltage: 4170Vrms
Current - Hold (Ih): 220μA (Typ)
Zero Crossing Circuit: No
Static dV/dt (Min): 1kV/μs
Current - LED Trigger (Ift) (Max): 10mA
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-DIP
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs
Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP
Triac & SCR Output Optocouplers DIP-6 NON-ZERO TRIAC
OPTOCOUPLER, TRIAC, 4.17KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:4.17kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 904-MOC3052VM | 1004847-MOC3052VM | MOC3052VM-ND | MOC3052VM | 31Y3019 |
| Product Name | DIP Signal Isolator and Optocoupler | Optoisolators - Triac, SCR Output - MOC3052VM | Triac, SCR Output Optoisolators | Triac & SCR Output Optocouplers | Optocoupler, Triac, 4.17Kv, Dip-6; Optocoupler Case Style Onsemi |
| Output | PhotoTriac | Triac | Triac | ||
| Mounting Option | Tube | 6-DIP | Through Hole | DIP | |
| Isolation Voltage | 4170 volts | 4170 volts | 4170 volts | 4170 volts |