onsemi Transistor, Photovoltaic Output Optoisolators MOCD217R2VM

Description
Optoisolator Output Channel
Request a Quote Datasheet
Description
Optoisolator Output Channel
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - 488-MOCD217R2VMTR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
488-MOCD217R2VMTR-ND
Transistor, Photovoltaic Output Optoisolators 488-MOCD217R2VMTR-ND
Optoisolator Output Channel

Optoisolator Output Channel

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 488-MOCD217R2VMCT-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
488-MOCD217R2VMCT-ND
Transistor, Photovoltaic Output Optoisolators 488-MOCD217R2VMCT-ND
OPTOISO 2.5KV 2CH TRANS 8-SOIC

OPTOISO 2.5KV 2CH TRANS 8-SOIC

Buy Now Datasheet
Transistor, Photovoltaic Output Optoisolators - 488-MOCD217R2VMDKR-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
488-MOCD217R2VMDKR-ND
Transistor, Photovoltaic Output Optoisolators 488-MOCD217R2VMDKR-ND
OPTOISO 2.5KV 2CH TRANS 8-SOIC

OPTOISO 2.5KV 2CH TRANS 8-SOIC

Buy Now Datasheet
 - MOCD217R2VM - Rochester Electronics
Newburyport, MA, United States
Transistor Output Optocoupler, 2-Element, 2500V Isolation

Transistor Output Optocoupler, 2-Element, 2500V Isolation

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
MOCD217R2VM
Transistor Output Optocouplers MOCD217R2VM
Transistor Output Optocouplers 8-Pin Optocoupler LC 2Ch Phototrans

Transistor Output Optocouplers 8-Pin Optocoupler LC 2Ch Phototrans

Buy Now Datasheet
Optocoupler, Transistor, 2.5Kv, Soic-8; No. Of Channels Onsemi - 84H6403 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Transistor, 2.5Kv, Soic-8; No. Of Channels Onsemi
84H6403
Optocoupler, Transistor, 2.5Kv, Soic-8; No. Of Channels Onsemi 84H6403
OPTOCOUPLER, TRANSISTOR, 2.5KV, SOIC-8; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

OPTOCOUPLER, TRANSISTOR, 2.5KV, SOIC-8; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:100%; Collector Emitter Voltage V(br)ceo:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 488-MOCD217R2VMTR-ND MOCD217R2VM MOCD217R2VM 84H6403
Product Name Transistor, Photovoltaic Output Optoisolators Transistor Output Optocouplers Optocoupler, Transistor, 2.5Kv, Soic-8; No. Of Channels Onsemi
Input DC
Output Phototransistor
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount SOIC
Isolation Voltage 2500 volts 2500 volts 2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1EDI60I12AHXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Rise Time 0.0100 µs
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details