onsemi Triac, SCR Output Optoisolators MOC3071M

Description
Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP
Request a Quote Datasheet
Description
Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - MOC3071MOS-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
MOC3071MOS-ND
Triac, SCR Output Optoisolators MOC3071MOS-ND
Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP

Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP

Buy Now Datasheet
Optocoupler, Triac, 4.17Kv, Dip-6; Optocoupler Case Style Onsemi - 08AC1098 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 4.17Kv, Dip-6; Optocoupler Case Style Onsemi
08AC1098
Optocoupler, Triac, 4.17Kv, Dip-6; Optocoupler Case Style Onsemi 08AC1098
OPTOCOUPLER, TRIAC, 4.17KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:4.17kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:MOC3071M Series RoHS Compliant: Yes

OPTOCOUPLER, TRIAC, 4.17KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:4.17kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:800V; Product Range:MOC3071M Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number MOC3071MOS-ND 08AC1098
Product Name Triac, SCR Output Optoisolators Optocoupler, Triac, 4.17Kv, Dip-6; Optocoupler Case Style Onsemi
Output Triac
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1ED020I12FAXUMA2-ND - DigiKey
Specs
Package Type "20-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details