onsemi Optocouplers MOCD223M

Description
Optocoupl DC-IN 2-CH DARL DC-OUT 8-SOIC
Request a Quote Datasheet
Description
Optocoupl DC-IN 2-CH DARL DC-OUT 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocouplers - 6711450 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
6711450
Optocouplers 6711450
Optocoupl DC-IN 2-CH DARL DC-OUT 8-SOIC

Optocoupl DC-IN 2-CH DARL DC-OUT 8-SOIC

Supplier's Site
Optocouplers - 1454296 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1454296
Optocouplers 1454296
Optocoupl DC-IN 2-CH DARL DC-OUT 8-SOIC

Optocoupl DC-IN 2-CH DARL DC-OUT 8-SOIC

Supplier's Site
Transistor, Photovoltaic Output Optoisolators - MOCD223M-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
MOCD223M-ND
Transistor, Photovoltaic Output Optoisolators MOCD223M-ND
Optoisolator Darlington Output 2500Vrms 2 Channel 8-SOIC

Optoisolator Darlington Output 2500Vrms 2 Channel 8-SOIC

Buy Now Datasheet
Optocoupler, Smd, Dual; No. Of Channels Onsemi - 97K5327 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Smd, Dual; No. Of Channels Onsemi
97K5327
Optocoupler, Smd, Dual; No. Of Channels Onsemi 97K5327
OPTOCOUPLER, SMD, DUAL; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:30V; Product Range:-; SVHC:No RoHS Compliant: Yes

OPTOCOUPLER, SMD, DUAL; No. of Channels:2 Channel; Optocoupler Case Style:SOIC; No. of Pins:8Pins; Forward Current If Max:60mA; Isolation Voltage:2.5kV; CTR Min:500%; Collector Emitter Voltage V(br)ceo:30V; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Transistor Output Optocouplers
MOCD223M
Transistor Output Optocouplers MOCD223M
Transistor Output Optocouplers SO-8 DUAL CH PHOTO

Transistor Output Optocouplers SO-8 DUAL CH PHOTO

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number 6711450 MOCD223M-ND 97K5327 MOCD223M
Product Name Optocouplers Transistor, Photovoltaic Output Optoisolators Optocoupler, Smd, Dual; No. Of Channels Onsemi Transistor Output Optocouplers
Input DC DC
Output Photodarlington; Darlington Photodarlington
Approvals RoHS Compliant
Mounting Option Surface mount Surface Mount SOIC
Rise Time 8 µs 8 µs
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2EDR3142XQEXUMA1TR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
High Voltage Opto-Diode - OZ200SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Clear epoxy package
View Details