Optocoupl Triac AC-OUT 1Ch 600VDRM 6PDIP
Optocoupl Triac AC-OUT 1Ch 600VDRM 6PDIP
Triac Output Optocoupler With Zero CRSVR, 7500V Isolation
Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP
Triac & SCR Output Optocouplers 600V Optocoupler Triac Driver ZC Product overview: MOC3061M from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3061M can be used for catalog matching and distributor lookup.
Triac & SCR Output Optocouplers 600V Optocoupler Triac Driver ZC
60mA 600V 1.3V Two-way thyristor DIP-6 Optocouplers - Thyristor Signal Output ROHS
OPTOCOUPLER, TRIAC, 7.5KV, DIP; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:7.5kV; Triac Operating Mode:Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | 6711440 | MOC3061M | MOC3061M-ND | 904-MOC3061M | MOC3061M | MOC3061M | 97K5340 |
| Product Name | Optocouplers | Triac, SCR Output Optoisolators | 600V Signal Isolator and Optocoupler | Triac & SCR Output Optocouplers | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Thyristor Signal Output | Optocoupler, Triac, 7.5Kv, Dip; Optocoupler Case Style Onsemi | |
| Input | AC | ||||||
| Output | Triac | Triac | PhotoTriac | ||||
| Approvals | RoHS Compliant | ||||||
| Mounting Option | Through hole | Through Hole | Tube | DIP |