Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
TRIAC OUTPUT OPTOCOUPLER, 7500V Product overview: MOC3052SR2VM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7500V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 7500V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3052SR2VM can be used for catalog matching and distributor lookup.
OPTOCOUPLER, TRIAC, 4.17KV, SMDIP-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:4.17kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off State Voltage:600V; Product Range:- RoHS Compliant: Yes
Triac & SCR Output Optocouplers 6Pin 600V Optocoupl Rand Phs Triac Drvr
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | MOC3052SR2VMDKR-ND | 904-MOC3052SR2VM | 31Y3017 | MOC3052SR2VM |
| Product Name | Triac, SCR Output Optoisolators | 7500V Signal Isolator and Optocoupler | Optocoupler, Triac, 4.17Kv, Smdip-6; Optocoupler Case Style Onsemi | Triac & SCR Output Optocouplers |
| Output | Triac | PhotoTriac |