Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP
Triac AC-OUT 6-Pin PDIP W Tube Product overview: MOC3053M from onsemi is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3053M can be used for catalog matching and distributor lookup.
OPTOCOUPLER, TRIAC, 4.17KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:4.17kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:600V; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
60mA 600V 1.18V Two-way thyristor DIP-6 Optocouplers - Thyristor Signal Output ROHS
Triac & SCR Output Optocouplers 6PW RP TRIAC DIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | MOC3053MOS-ND | 904-MOC3053M | 84AC7148 | MOC3053M | MOC3053M |
| Product Name | Triac, SCR Output Optoisolators | Signal Isolator and Optocoupler | Optocoupler, Triac, 4.17Kv, Dip-6; Optocoupler Case Style Onsemi | Optocoupler/LED/Digital Tube/Photoelectric Device >> Optocouplers - Thyristor Signal Output | Triac & SCR Output Optocouplers |
| Output | Triac | ||||
| Package Type | "6-DIP (0.300"", 7.62mm)" | ||||
| Mounting Option | Through Hole | DIP |