Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Triac & SCR Output Optocouplers 6Pin800V Optocoupler Zero Cross Triac Dr Product overview: MOC3081SR2VM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3081SR2VM can be used for catalog matching and distributor lookup.
Optocoupler Triac AC-OUT 1-CH 800VDRM 6-Pin PDIP SMD White T/R
Triac & SCR Output Optocouplers 6Pin800V Optocoupler Zero Cross Triac Dr
| DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Optocouplers | Optocouplers | Optocouplers | Optocouplers |
| Product Number | MOC3081SR2VMCT-ND | 904-MOC3081SR2VM | 598-MOC3081SR2VM | MOC3081SR2VM |
| Product Name | Triac, SCR Output Optoisolators | Signal Isolator and Optocoupler | Optocoupler Triac AC-OUT 1-CH 800VDRM 6-Pin PDIP SMD White T/R | Triac & SCR Output Optocouplers |
| Output | Triac | PhotoTriac | Triac | |
| Package Type | 6-SMD, Gull Wing | Tape & Reel (TR) | ||
| Mounting Option | Surface Mount | Reel | Surface Mount; 6-SMD, Gull Wing | |
| Isolation Voltage | 4170 volts | 5250 volts |