onsemi Optoisolators - Triac, SCR Output - MOC3051TVM MOC3051TVM

Description
Triac Output Optocoupler, 1-Element, 7500V Isolation
Request a Quote Datasheet
Description
Triac Output Optocoupler, 1-Element, 7500V Isolation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - MOC3051TVM - Rochester Electronics
Newburyport, MA, United States
Triac Output Optocoupler, 1-Element, 7500V Isolation

Triac Output Optocoupler, 1-Element, 7500V Isolation

Supplier's Site Datasheet
Optoisolators - Triac, SCR Output - MOC3051TVM - 1078692-MOC3051TVM - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Triac, SCR Output - MOC3051TVM
1078692-MOC3051TVM
Optoisolators - Triac, SCR Output - MOC3051TVM 1078692-MOC3051TVM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1078692-MOC3051TVM Packaging: Tube/Rail Approvals: UR, VDE Mounting: Through Hole Output Type: Triac Forward Voltage: 1.18V Voltage - Off State: 600V Number of Channels: 1 Isolation Voltage: 4170Vrms Current - Hold (Ih): 220μA (Typ) Zero Crossing Circuit: No Static dV/dt (Min): 1kV/μs Current - LED Trigger (Ift) (Max): 15mA Categories: Isolators Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 6-DIP Continuous forward current- Max: 60mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1078692-MOC3051TVM
Packaging: Tube/Rail
Approvals: UR, VDE
Mounting: Through Hole
Output Type: Triac
Forward Voltage: 1.18V
Voltage - Off State: 600V
Number of Channels: 1
Isolation Voltage: 4170Vrms
Current - Hold (Ih): 220μA (Typ)
Zero Crossing Circuit: No
Static dV/dt (Min): 1kV/μs
Current - LED Trigger (Ift) (Max): 15mA
Categories: Isolators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 6-DIP
Continuous forward current- Max: 60mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Triac, SCR Output Optoisolators - MOC3051TVM-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
MOC3051TVM-ND
Triac, SCR Output Optoisolators MOC3051TVM-ND
Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP

Optoisolator Triac Output 4170Vrms 1 Channel 6-DIP

Buy Now Datasheet
Singapore, Singapore
600V Signal Isolator and Optocoupler
904-MOC3051TVM
600V Signal Isolator and Optocoupler 904-MOC3051TVM
Triac & SCR Output Optocouplers 6Pin 600V Optocoupl Rand Phs Triac Drvr Product overview: MOC3051TVM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3051TVM can be used for catalog matching and distributor lookup.

Triac & SCR Output Optocouplers 6Pin 600V Optocoupl Rand Phs Triac Drvr Product overview: MOC3051TVM from Fairchild (onsemi) is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include isolator, optoisolator, optocoupler, galvanic isolation, 600V, Signal Isolator and Optocoupler, Triac, SCR Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 904-MOC3051TVM can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
MOC3051TVM
Triac & SCR Output Optocouplers MOC3051TVM
Triac & SCR Output Optocouplers 6Pin 600V Optocoupl Rand Phs Triac Drvr

Triac & SCR Output Optocouplers 6Pin 600V Optocoupl Rand Phs Triac Drvr

Buy Now Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number MOC3051TVM 1078692-MOC3051TVM MOC3051TVM-ND 904-MOC3051TVM MOC3051TVM
Product Name Optoisolators - Triac, SCR Output - MOC3051TVM Triac, SCR Output Optoisolators 600V Signal Isolator and Optocoupler Triac & SCR Output Optocouplers
Isolation Voltage 7500 volts 4170 volts 4170 volts 4170 volts
Output Triac Triac PhotoTriac
Mounting Option 6-DIP Through Hole Tube
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 448-1ED3121MU12HXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 1200 volts
View Details
Isolators - Gate Drivers - 336-1899-5-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details
Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details