onsemi Triac, SCR Output Optoisolators MOC3072SVM

Description
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Request a Quote Datasheet
Description
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triac, SCR Output Optoisolators - MOC3072SVMOS-ND - DigiKey
Thief River Falls, MN, United States
Triac, SCR Output Optoisolators
MOC3072SVMOS-ND
Triac, SCR Output Optoisolators MOC3072SVMOS-ND
Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Optoisolator Triac Output 4170Vrms 1 Channel 6-SMD

Buy Now Datasheet
Optocouplers - 1858023 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1858023
Optocouplers 1858023
ON Semiconductor, MOC3072SVM

ON Semiconductor, MOC3072SVM

Supplier's Site
Optocouplers - 1859141P - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1859141P
Optocouplers 1859141P
ON Semiconductor, MOC3072SVM

ON Semiconductor, MOC3072SVM

Supplier's Site
Optocouplers - 1859141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optocouplers
1859141
Optocouplers 1859141
ON Semiconductor, MOC3072SVM

ON Semiconductor, MOC3072SVM

Supplier's Site
Optocoupler, Triac, 4.17Kv, Smdip-6; Optocoupler Case Style Onsemi - 84AC7150 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac, 4.17Kv, Smdip-6; Optocoupler Case Style Onsemi
84AC7150
Optocoupler, Triac, 4.17Kv, Smdip-6; Optocoupler Case Style Onsemi 84AC7150
OPTOCOUPLER, TRIAC, 4.17KV, SMDIP-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:4.17kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:800V; Product Range:-; RoHS Compliant: Yes

OPTOCOUPLER, TRIAC, 4.17KV, SMDIP-6; Optocoupler Case Style:Surface Mount DIP; No. of Pins:6Pins; Isolation Voltage:4.17kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:800V; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Triac & SCR Output Optocouplers
MOC3072SVM
Triac & SCR Output Optocouplers MOC3072SVM
Triac & SCR Output Optocouplers 6PW RP TRIAC SMD VDE

Triac & SCR Output Optocouplers 6PW RP TRIAC SMD VDE

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Optocouplers Optocouplers Optocouplers Optocouplers Optocouplers
Product Number MOC3072SVMOS-ND 1858023 1859141P 84AC7150 MOC3072SVM
Product Name Triac, SCR Output Optoisolators Optocouplers Optocouplers Optocoupler, Triac, 4.17Kv, Smdip-6; Optocoupler Case Style Onsemi Triac & SCR Output Optocouplers
Output Triac
Package Type 6-SMD, Gull Wing
Mounting Option Surface Mount Surface Mount; Surface mount Surface Mount; SMT Surface Mount DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-2ED3141MC12LXUMA1DKR-ND - DigiKey
Specs
Package Type "14-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Optocoupler module - 859-740 - WAGO
Specs
Input DC
Rise Time 16 µs
View Details
High Voltage Opto-Coupler - OC150G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details